10 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 35W; MSL:-RoHS Compliant: Yes
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes
TRIMMER 10K OHM 0.1W TOP ADJ
TRIMMER 10K OHM 0.1W TOP ADJ
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 987-1694-6-ND | 46M2527 | 28X2711 | 35WR10KLFTR | 35WR10KLFTR |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies | Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||
| Tolerance | 25 +/- % | 25 +/- % | 25 +/- % |