The 2N6678 is a high-voltage NPN bipolar transistor intended for switching regulators and inverter circuits, housed in a TO-3 (TO-204AA) package. It has a collector-emitter voltage rating of 350V, a continuous collector current of 15A, and a peak collector current of 20A. Total power dissipation is 175W at 25°C case temperature. The junction and storage temperature range is -65°C to +200°C. Thermal resistance from junction to case is 1.0°C/W. The transistor has a dc current gain minimum of 8 at 15A collector current and 3V collector-emitter voltage. Collector-emitter saturation voltage is 1V at 15A collector current and 3A base current. Rise time is 0.6μs and fall time is 0.5μs with specified test conditions.
Trans GP BJT NPN 300V 15A 3-Pin(2+Tab) TO-3 Product overview: 2N6678 from TT Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6678 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N6678 |
| Product Name | 300V 15A Bipolar Transistor |
| IC(max) | 15000 milliamps |