TT Electronics Analog Counting Dial, 20Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies 2606

Description
ANALOG COUNTING DIAL, 20TURN, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:2606 Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes
Datasheet
Description
ANALOG COUNTING DIAL, 20TURN, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:2606 Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Counting Dial, 20Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies - 15M2409 - Newark, An Avnet Company
Chicago, IL, United States
Analog Counting Dial, 20Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
15M2409
Analog Counting Dial, 20Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies 15M2409
ANALOG COUNTING DIAL, 20TURN, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:2606 Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes

ANALOG COUNTING DIAL, 20TURN, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:2606 Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M2409
Product Name Analog Counting Dial, 20Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details