TT Electronics 0.5W Trimmer Potentiometer 25XR10KLF

Description
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 25XR10KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-25XR10KLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 25XR10KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-25XR10KLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-25XR10KLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-25XR10KLF
0.5W Trimmer Potentiometer 80-25XR10KLF
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 25XR10KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-25XR10KLF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 25XR10KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-25XR10KLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1377431-25XR10KLF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1377431-25XR10KLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1377431-25XR10KLF
Win Source Part Number: 1377431-25XR10KLF Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: TT Electronics/BI Series: 25 Package: Tube Product Status: Active Base Product Number: 25XR Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1377431-25XR10KLF
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: TT Electronics/BI
Series: 25
Package: Tube
Product Status: Active
Base Product Number: 25XR
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-25XR10KLF 1377431-25XR10KLF
Product Name 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Resistance Range 10000 ohms 10000 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5282BRUZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details