Allen-Bradley / Rockwell Automation Potentiometer 800T-U49

Description
POTENTIOMETER UNIT, 300 VAC/DC (6 VDC MINIMUM), 30.5 MM HOLE DIAMETER, STANDARD KNOB, 0.1 MOHM RESISTANCE, 2 WATT POWER RATING, SCREW CONNECTION, 14-18 AWG WIRE RANGE X 2, TYPE 4/13. FREE 2 YEAR RADWELL WARRANTY
Description
POTENTIOMETER UNIT, 300 VAC/DC (6 VDC MINIMUM), 30.5 MM HOLE DIAMETER, STANDARD KNOB, 0.1 MOHM RESISTANCE, 2 WATT POWER RATING, SCREW CONNECTION, 14-18 AWG WIRE RANGE X 2, TYPE 4/13. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 361881 - Radwell International
Willingboro, NJ, United States
Potentiometer
361881
Potentiometer 361881
POTENTIOMETER UNIT, 300 VAC/DC (6 VDC MINIMUM), 30.5 MM HOLE DIAMETER, STANDARD KNOB, 0.1 MOHM RESISTANCE, 2 WATT POWER RATING, SCREW CONNECTION, 14-18 AWG WIRE RANGE X 2, TYPE 4/13. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER UNIT, 300 VAC/DC (6 VDC MINIMUM), 30.5 MM HOLE DIAMETER, STANDARD KNOB, 0.1 MOHM RESISTANCE, 2 WATT POWER RATING, SCREW CONNECTION, 14-18 AWG WIRE RANGE X 2, TYPE 4/13. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 361881
Product Name Potentiometer
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0663 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details