5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Manufacturer: TT Electronics/BI
Win Source Part Number: 1325953-23BR5KLFTR
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: Gull Wing
Size / Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1018-6,987-1018-
Base Product Number: 23BR
RoHS Status: RoHS Compliant
TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 23BR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23BR5KLFTR can be used for catalog matching and distributor lookup.
TRIMMER 5K OHM 0.25W GW TOP ADJ
TRIMMER 5K OHM 0.25W GW TOP ADJ
TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23B; MSL:- RoHS Compliant: Yes
TRIMMER CERMET, 4MM 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:23 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1018-2-ND | 1325953-23BR5KLFTR | 80-23BR5KLFTR | 23BR5KLFTR | 23BR5KLFTR | 63M1860 | 74M6554 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies | Trimmer Cermet, 4Mm 5K; Track Resistance Tt Electronics/bi Technologies |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms |