BI Technologies Corporation 23BR1KTR 23BR1KTR

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987601-23BR1KTR Type: Potentiometer Termination: SMD/SMT Tolerance: 20 % Composition: Cermet Resistance: 1 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987601-23BR1KTR Type: Potentiometer Termination: SMD/SMT Tolerance: 20 % Composition: Cermet Resistance: 1 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
23BR1KTR - 987601-23BR1KTR - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987601-23BR1KTR Type: Potentiometer Termination: SMD/SMT Tolerance: 20 % Composition: Cermet Resistance: 1 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987601-23BR1KTR
Type: Potentiometer
Termination: SMD/SMT
Tolerance: 20 %
Composition: Cermet
Resistance: 1 kΩ
Power Rating: 250 mW
Taper: Linear
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 987601-23BR1KTR
Product Name 23BR1KTR
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers