TT Electronics Trimmer Potentiometers - 23BR10KLFTR 23BR10KLFTR

Description
Manufacturer: TT Electronics Win Source Part Number: 854660-23BR10KLFTR Series: 23 Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1014-6, 987-1014-2, 987-1014-1
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 854660-23BR10KLFTR Series: 23 Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1014-6, 987-1014-2, 987-1014-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 23BR10KLFTR
854660-23BR10KLFTR
Trimmer Potentiometers - 23BR10KLFTR 854660-23BR10KLFTR
Manufacturer: TT Electronics Win Source Part Number: 854660-23BR10KLFTR Series: 23 Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1014-6, 987-1014-2, 987-1014-1

Manufacturer: TT Electronics
Win Source Part Number: 854660-23BR10KLFTR
Series: 23
Features: 10 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1014-6, 987-1014-2, 987-1014-1

Buy Now Datasheet
Trimmer Potentiometers - 987-1014-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1014-2-ND
Trimmer Potentiometers 987-1014-2-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1014-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1014-1-ND
Trimmer Potentiometers 987-1014-1-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1014-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1014-6-ND
Trimmer Potentiometers 987-1014-6-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-23BR10KLFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-23BR10KLFTR
0.25W Trimmer Potentiometer 80-23BR10KLFTR
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 23BR10KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23BR10KLFTR can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 23BR10KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23BR10KLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 23BR10KLFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
23BR10KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 23BR10KLFTR
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 63M1853 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies
63M1853
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies 63M1853
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23B; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23B; MSL:-RoHS Compliant: Yes

Supplier's Site
Trimmer Cermet, 4Mm 10K; Track Resistance Tt Electronics/bi Technologies - 74M6552 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 4Mm 10K; Track Resistance Tt Electronics/bi Technologies
74M6552
Trimmer Cermet, 4Mm 10K; Track Resistance Tt Electronics/bi Technologies 74M6552
TRIMMER CERMET, 4MM 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:23 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER CERMET, 4MM 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:23 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 854660-23BR10KLFTR 987-1014-2-ND 80-23BR10KLFTR 23BR10KLFTR 63M1853 74M6552
Product Name Trimmer Potentiometers - 23BR10KLFTR Trimmer Potentiometers 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies Trimmer Cermet, 4Mm 10K; Track Resistance Tt Electronics/bi Technologies
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details