100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Alternative Parts (Cross-Reference): Cross
Manufacturer: TT Electronics/BI
Category: Potentiometers, Variable Resistors Trimmer Potentiometers
Series: 23
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 100 kOhms
Power (Watts): 0.25W, 1/4W
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
TRIMMER 100KOHM 0.25W J LEAD TOP
TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23A RoHS Compliant: Yes
TRIMMER 100KOHM 0.25W J LEAD TOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1007-2-ND | 23AR100KLFTR | 63M1846 | 23AR100KLFTR | |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |