All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | WH-124C16 |
| Product Name | Sprocket Number WH-124 |
| Pitch | 320 (4") |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 16 |