U.S. Tsubaki Power Transmission, LLC Sprocket Number US-882 US-882C46

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number US-882 - US-882C46 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number US-882
US-882C46
Sprocket Number US-882 US-882C46
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number US-882C46
Product Name Sprocket Number US-882
Pitch 2.609 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 46
Bore 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type C (Hub Both Sides)
Number of Teeth 12 to 60
View Details
0.25 (#25) Pitch, 45 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 45
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Sprocket Number 110 - 110A8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type A (Hubless)
Number of Teeth 8
View Details