All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | US-1245C30 |
| Product Name | Sprocket Number US-1245 |
| Pitch | 4.073 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 30 |
| Bore | 7 inch (178 mm) |