A 6M 7-1416 is a 16-tooth plastic sprocket with a 0.1875 inch bore and a 0.1475 inch pitch, designed for use with nonconducting, nonmagnetic, self-lubricating roller chain made of Nylatron GS. The sprocket has a pitch diameter of 0.756 inches and an outside diameter of 0.808 inches. It is part of a series of miniature plastic sprockets compatible with .1475 pitch roller chain, available in fixed-length chain segments from 1 to 100 feet.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-1416 |
| Product Name | 0.1475 Pitch, 16 Teeth, 0.1875" Bore, Plastic roller chain sprocket |
| Pitch | Miniature (0.1475") |