U.S. Tsubaki Power Transmission, LLC Sprocket Number US-1245 US-1245A10

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number US-1245 - US-1245A10 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number US-1245
US-1245A10
Sprocket Number US-1245 US-1245A10
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number US-1245A10
Product Name Sprocket Number US-1245
Pitch 4.073 in
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 12
View Details
Finished Bore Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details