U.S. Tsubaki Power Transmission, LLC Sprocket Number US-1242 US-1242C24

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number US-1242 - US-1242C24 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number US-1242
US-1242C24
Sprocket Number US-1242 US-1242C24
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number US-1242C24
Product Name Sprocket Number US-1242
Pitch 4.063 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 24
Bore 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
24 Teeth, 0.5
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 24
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type A (Hubless)
Number of Teeth 60
View Details