TSS Series Cam Clutch is designed for press fit installation with outside dimensions the same as the 62 Series ball bearing. As a sprag clutch, higher torque capacities are often higher than a similar ramp & roller design. This design provides easy handling and installation, most often with a Series 62 ball bearing located next to the TSS Cam Clutch. The TSS Series is ideal for applications that require high speed inner race overrunning in a very compact package. This series ships pre-lubricated with oil.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | TSS25 |
| Product Name | TSS-25 mm Bore Cam Clutch |
| Application | Industrial |
| Torque | 41.3 Ft-lbs (56 N-m) |
| Bore Diameter | 0.9840 inch (24.99 mm) |