U.S. Tsubaki Power Transmission, LLC POWER-LOCK AE Inch Series Keyless Locking Device PL1FAE

Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AE Inch Series Keyless Locking Device - PL1FAE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AE Inch Series Keyless Locking Device
PL1FAE
POWER-LOCK AE Inch Series Keyless Locking Device PL1FAE
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
  • Ideal for narrow hubs
  • Interchangeable with AS Series
  • Flanged construction allows for fast installation
  • Inch size range: 3/4" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL1FAE
Product Name POWER-LOCK AE Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 2.36 inch (59.99 mm)
Clamping Length 1.07 inch (27.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB19B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 910 Ft-lbs (1234 N-m)
Maximum Axial Load 9217 lbs (4180 kg)
View Details
Door locking devices - AV 20 - AV20LHX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details