U.S. Tsubaki Power Transmission, LLC POWER-LOCK AE Metric Series Keyless Locking Device PL140X190AE

Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Metric size range: 19mm - 150mm For selection and application see Technical Notes download
Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Metric size range: 19mm - 150mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AE Metric Series Keyless Locking Device - PL140X190AE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AE Metric Series Keyless Locking Device
PL140X190AE
POWER-LOCK AE Metric Series Keyless Locking Device PL140X190AE
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Metric size range: 19mm - 150mm For selection and application see Technical Notes download
  • Ideal for narrow hubs
  • Interchangeable with AS Series
  • Flanged construction allows for fast installation
  • Metric size range: 19mm - 150mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL140X190AE
Product Name POWER-LOCK AE Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 7.48 inch (190 mm)
Clamping Length 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD160 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Hub Bushing, 10mm Bore, 23.8mm Overall Length. - S21HSCM102427 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3937 inch (10 mm)
Maximum Torque 26.55 Ft-lbs (36 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 22788 Ft-lbs (30900 N-m)
Maximum Axial Load 77106 lbs (34969 kg)
View Details