U.S. Tsubaki Power Transmission, LLC POWER-LOCK EF Metric Series Keyless Locking Device PL110X124EF

Description
For selection and application see Technical Notes download
Description
For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK EF Metric Series Keyless Locking Device - PL110X124EF - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK EF Metric Series Keyless Locking Device
PL110X124EF
POWER-LOCK EF Metric Series Keyless Locking Device PL110X124EF
For selection and application see Technical Notes download

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL110X124EF
Product Name POWER-LOCK EF Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 4.88 inch (124 mm)
Clamping Length 1.65 inch (42.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB12A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 114490 Ft-lbs (155248 N-m)
Maximum Axial Load 317193 lbs (143852 kg)
View Details