U.S. Tsubaki Power Transmission, LLC POWER-LOCK EL Series Keyless Locking Device PL065X073E

Description
For selection and application see Technical Notes download
Description
For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK EL Series Keyless Locking Device - PL065X073E - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK EL Series Keyless Locking Device
PL065X073E
POWER-LOCK EL Series Keyless Locking Device PL065X073E
For selection and application see Technical Notes download

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL065X073E
Product Name POWER-LOCK EL Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 2.87 inch (73 mm)
Clamping Length 0.4090 inch (10.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD030 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details