U.S. Tsubaki Power Transmission, LLC POWER-LOCK FL Metric Series Keyless Locking Device PL050X080FL

Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download
Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK FL Metric Series Keyless Locking Device - PL050X080FL - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK FL Metric Series Keyless Locking Device
PL050X080FL
POWER-LOCK FL Metric Series Keyless Locking Device PL050X080FL
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download
  • Self-centering function
  • Simple construction allows for fast installation
  • Can use on shaft with keyway
  • Metric size range: 19 - 100mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL050X080FL
Product Name POWER-LOCK FL Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.15 inch (80.01 mm)
Clamping Length 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Hub Bushing, 25mm Bore, 42.9mm Overall Length. - S21HSCM254348 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.9843 inch (25 mm)
Maximum Torque 288 Ft-lbs (390 N-m)
View Details
Door locking devices - AV 21 - AV21RHX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Assembly - CB17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 2537 Ft-lbs (3440 N-m)
Maximum Axial Load 22120 lbs (10032 kg)
View Details