U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device PL048X080SS

Description
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download
Description
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device - PL048X080SS - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device
PL048X080SS
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device PL048X080SS
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download
  • Corrosion protection
  • Global standard for keyless shaft locking
  • Built in tap holes for easy removal
  • Metric size range: 19-mm thru 150-mm

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL048X080SS
Product Name POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.15 inch (80.01 mm)
Clamping Length 0.8270 inch (21.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
20mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM204434 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7874 inch (20 mm)
Shaft Diameter 0.7874 inch (20 mm)
Maximum Torque 95.87 Ft-lbs (130 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21855 Ft-lbs (29636 N-m)
Maximum Axial Load 73959 lbs (33542 kg)
View Details