U.S. Tsubaki Power Transmission, LLC POWER-LOCK SL Series Keyless Locking Device PL044X080 SL 1.417

Description
External locking device for hollow shaft Ideal for applications with limited space Metric size range: 24mm - 300mm Black anodized coating for corrossion resistance For selection and application see Technical Notes download
Description
External locking device for hollow shaft Ideal for applications with limited space Metric size range: 24mm - 300mm Black anodized coating for corrossion resistance For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK SL Series Keyless Locking Device - PL044X080 SL 1.417 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK SL Series Keyless Locking Device
PL044X080 SL 1.417
POWER-LOCK SL Series Keyless Locking Device PL044X080 SL 1.417
External locking device for hollow shaft Ideal for applications with limited space Metric size range: 24mm - 300mm Black anodized coating for corrossion resistance For selection and application see Technical Notes download
  • External locking device for hollow shaft
  • Ideal for applications with limited space
  • Metric size range: 24mm - 300mm
  • Black anodized coating for corrossion resistance
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL044X080 SL 1.417
Product Name POWER-LOCK SL Series Keyless Locking Device
Application External
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
8mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM082828 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3150 inch (8 mm)
Shaft Diameter 0.3150 inch (8 mm)
Maximum Torque 16.96 Ft-lbs (23 N-m)
View Details
Door locking devices - AV 21 - AV21LX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details