U.S. Tsubaki Power Transmission, LLC POWER-LOCK AE Metric Series Keyless Locking Device PL040X065AE

Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Metric size range: 19mm - 150mm For selection and application see Technical Notes download
Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Metric size range: 19mm - 150mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AE Metric Series Keyless Locking Device - PL040X065AE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AE Metric Series Keyless Locking Device
PL040X065AE
POWER-LOCK AE Metric Series Keyless Locking Device PL040X065AE
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Metric size range: 19mm - 150mm For selection and application see Technical Notes download
  • Ideal for narrow hubs
  • Interchangeable with AS Series
  • Flanged construction allows for fast installation
  • Metric size range: 19mm - 150mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL040X065AE
Product Name POWER-LOCK AE Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 2.56 inch (65 mm)
Clamping Length 1.22 inch (31.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
10mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM103128 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3937 inch (10 mm)
Shaft Diameter 0.3937 inch (10 mm)
Maximum Torque 21.39 Ft-lbs (29 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 37168 Ft-lbs (50400 N-m)
Maximum Axial Load 123640 lbs (56073 kg)
View Details