U.S. Tsubaki Power Transmission, LLC POWER-LOCK FL Metric Series Keyless Locking Device PL038X065FL

Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download
Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK FL Metric Series Keyless Locking Device - PL038X065FL - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK FL Metric Series Keyless Locking Device
PL038X065FL
POWER-LOCK FL Metric Series Keyless Locking Device PL038X065FL
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download
  • Self-centering function
  • Simple construction allows for fast installation
  • Can use on shaft with keyway
  • Metric size range: 19 - 100mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL038X065FL
Product Name POWER-LOCK FL Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 2.56 inch (65 mm)
Clamping Length 1.22 inch (31.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
14mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM143528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5512 inch (14 mm)
Shaft Diameter 0.5512 inch (14 mm)
Maximum Torque 40.56 Ft-lbs (55 N-m)
View Details
Door locking devices - AV 18 - AV18LKX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Assembly - CB12A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 114490 Ft-lbs (155248 N-m)
Maximum Axial Load 317193 lbs (143852 kg)
View Details