For selection and application see Technical Notes download
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | PL030X035E |
| Product Name | POWER-LOCK EL Series Keyless Locking Device |
| Application | External |
| Design Units | English |
| Hub Diameter | 1.38 inch (35 mm) |
| Clamping Length | 0.2090 inch (5.31 mm) |