U.S. Tsubaki Power Transmission, LLC POWER-LOCK AD Metric Series Keyless Locking Device PL028X055AD

Description
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Metric size range: 19mm - 300mm For selection and application see Technical Notes download
Description
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Metric size range: 19mm - 300mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AD Metric Series Keyless Locking Device - PL028X055AD - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AD Metric Series Keyless Locking Device
PL028X055AD
POWER-LOCK AD Metric Series Keyless Locking Device PL028X055AD
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Metric size range: 19mm - 300mm For selection and application see Technical Notes download
  • Offers the greatest allowable transmissable torque of all Tsubaki Power Locks®
  • Ideal for multi-strand or large hub sprockets
  • Self-centering to control eccentricity
  • Metric size range: 19mm - 300mm

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL028X055AD
Product Name POWER-LOCK AD Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 2.17 inch (54.99 mm)
Clamping Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
15mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM153934 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5906 inch (15 mm)
Shaft Diameter 0.5906 inch (15 mm)
Maximum Torque 70.06 Ft-lbs (95 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details