U.S. Tsubaki Power Transmission, LLC POWER-LOCK TF Metric Series Keyless Locking Device PL025X034TF

Description
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download
Description
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK TF Metric Series Keyless Locking Device - PL025X034TF - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK TF Metric Series Keyless Locking Device
PL025X034TF
POWER-LOCK TF Metric Series Keyless Locking Device PL025X034TF
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download
  • Designed to fit small hub diameters
  • Tapered design allows for accurate shaft to hub alignement
  • Available in metric sizes from: 5mm - 100mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL025X034TF
Product Name POWER-LOCK TF Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 1.61 inch (41 mm)
Clamping Length 0.9840 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 246in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-313106650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3125 inch (7.94 mm)
Maximum Torque 20.5 Ft-lbs (27.8 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB19B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 910 Ft-lbs (1234 N-m)
Maximum Axial Load 9217 lbs (4180 kg)
View Details