U.S. Tsubaki Power Transmission, LLC POWER-LOCK TF Metric Series Keyless Locking Device PL020X028TF

Description
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download
Description
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK TF Metric Series Keyless Locking Device - PL020X028TF - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK TF Metric Series Keyless Locking Device
PL020X028TF
POWER-LOCK TF Metric Series Keyless Locking Device PL020X028TF
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download
  • Designed to fit small hub diameters
  • Tapered design allows for accurate shaft to hub alignement
  • Available in metric sizes from: 5mm - 100mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL020X028TF
Product Name POWER-LOCK TF Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 1.34 inch (34.01 mm)
Clamping Length 0.9840 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 1179in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-750144807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7500 inch (19.05 mm)
Maximum Torque 98.25 Ft-lbs (133 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 7675 Ft-lbs (10407 N-m)
Maximum Axial Load 160170 lbs (72639 kg)
View Details