U.S. Tsubaki Power Transmission, LLC POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device PL019X035RE-SS

Description
Removable snap ring allows for flanged or flush mounting Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications Metric size range: 5mm - 50mm For selection and application see Technical Notes download
Description
Removable snap ring allows for flanged or flush mounting Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications Metric size range: 5mm - 50mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device - PL019X035RE-SS - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device
PL019X035RE-SS
POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device PL019X035RE-SS
Removable snap ring allows for flanged or flush mounting Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications Metric size range: 5mm - 50mm For selection and application see Technical Notes download
  • Removable snap ring allows for flanged or flush mounting
  • Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications
  • Metric size range: 5mm - 50mm

For selection and application see Technical Notes download

Supplier's Site
POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device - PL019X035RE-SS - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device
PL019X035RE-SS
POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device PL019X035RE-SS
Removable snap ring allows for flanged or flush mounting Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications Metric size range: 5mm - 50mm For selection and application see Technical Notes download
  • Removable snap ring allows for flanged or flush mounting
  • Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications
  • Metric size range: 5mm - 50mm

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices Shaft-Hub Locking Devices
Product Number PL019X035RE-SS PL019X035RE-SS
Product Name POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device
Application External External
Design Units English English
Hub Diameter 1.38 inch (35 mm) 1.38 inch (35 mm)
Clamping Length 0.7870 inch (19.99 mm) 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

7mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM072524 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.2756 inch (7 mm)
Shaft Diameter 0.2756 inch (7 mm)
Maximum Torque 5.16 Ft-lbs (7 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21855 Ft-lbs (29636 N-m)
Maximum Axial Load 73959 lbs (33542 kg)
View Details