U.S. Tsubaki Power Transmission, LLC POWER-LOCK TF Metric Series Keyless Locking Device PL018X026TF

Description
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download
Description
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK TF Metric Series Keyless Locking Device - PL018X026TF - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK TF Metric Series Keyless Locking Device
PL018X026TF
POWER-LOCK TF Metric Series Keyless Locking Device PL018X026TF
Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes download
  • Designed to fit small hub diameters
  • Tapered design allows for accurate shaft to hub alignement
  • Available in metric sizes from: 5mm - 100mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL018X026TF
Product Name POWER-LOCK TF Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 1.1 inch (27.99 mm)
Clamping Length 0.7090 inch (18.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB12B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 4199 Ft-lbs (5694 N-m)
Maximum Axial Load 31922 lbs (14477 kg)
View Details
Door locking devices - AV 21 - AV21RHX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Bushing, max. Torque: 2664in.lb, Tightening Torque of 87 in.lb. - S21HSC-875175984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.8750 inch (22.22 mm)
Maximum Torque 222 Ft-lbs (301 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details