For selection and application see Technical Notes download
For selection and application see Technical Notes download
| U.S. Tsubaki Power Transmission, LLC | U.S. Tsubaki Power Transmission, LLC | |
|---|---|---|
| Product Category | Shaft-Hub Locking Devices | Shaft-Hub Locking Devices |
| Product Number | PL015X031RE-SS | PL015X031RE-SS |
| Product Name | POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device | POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device |
| Application | External | External |
| Design Units | English | English |
| Hub Diameter | 1.22 inch (30.99 mm) | 1.22 inch (30.99 mm) |
| Clamping Length | 0.7280 inch (18.49 mm) | 0.7280 inch (18.49 mm) |