U.S. Tsubaki Power Transmission, LLC POWER-LOCK KE Metric Series Keyless Locking Device PL015X029KE

Description
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Metric size range: 5mm - 100mm For selection and application see Technical Notes download
Description
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Metric size range: 5mm - 100mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK KE Metric Series Keyless Locking Device - PL015X029KE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK KE Metric Series Keyless Locking Device
PL015X029KE
POWER-LOCK KE Metric Series Keyless Locking Device PL015X029KE
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Metric size range: 5mm - 100mm For selection and application see Technical Notes download
  • Ideal for "A" plate sprockets and narrow gears
  • Designed to suit a wide range of shaft tolerances
  • Ideal for small shaft diameters
  • Metric size range: 5mm - 100mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL015X029KE
Product Name POWER-LOCK KE Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 1.14 inch (29.01 mm)
Clamping Length 0.4720 inch (11.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 51180 Ft-lbs (69400 N-m)
Maximum Axial Load 141849 lbs (64331 kg)
View Details
7mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM072524 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.2756 inch (7 mm)
Shaft Diameter 0.2756 inch (7 mm)
Maximum Torque 5.16 Ft-lbs (7 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details