U.S. Tsubaki Power Transmission, LLC POWER-LOCK EF Metric Series Keyless Locking Device PL010X013EF

Description
For selection and application see Technical Notes download
Description
For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK EF Metric Series Keyless Locking Device - PL010X013EF - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK EF Metric Series Keyless Locking Device
PL010X013EF
POWER-LOCK EF Metric Series Keyless Locking Device PL010X013EF
For selection and application see Technical Notes download

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL010X013EF
Product Name POWER-LOCK EF Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 0.5120 inch (13 mm)
Clamping Length 0.4530 inch (11.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details
Locking Bushing, max. Torque: 1179in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-750144807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7500 inch (19.05 mm)
Maximum Torque 98.25 Ft-lbs (133 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Door locking devices - AV 18 - AV18RKX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details