PL006X012TF -- POWER-LOCK TF METRIC SERIES KEYLESS LOCKING DEVICE
U.S. Tsubaki Power Transmission, LLC
POWER-LOCK TF Metric Series Keyless Locking Device
PL006X012TF
Description
Designed to fit small hub diameters
-
U.S. Tsubaki Power Transmission, LLC
Description
Designed to fit small hub diameters
Suppliers
POWER-LOCK TF Metric Series Keyless Locking Device
PL006X012TF
Designed to fit small hub diameters
- Designed to fit small hub diameters
Supplier's Site
Technical Specifications
|
Product Category
|
Shaft-Hub Locking Devices |
|
Product Number
|
PL006X012TF |
|
Product Name
|
POWER-LOCK TF Metric Series Keyless Locking Device |
|
Application
|
External
|
|
Design Units
|
English
|
|
Hub Diameter
|
0.4720 inch (11.99 mm)
|
|
Clamping Length
|
0.3940 inch (10.01 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Maximum Torque
22788 Ft-lbs (30900 N-m)
Maximum Axial Load
77106 lbs (34969 kg)
View Details
Design Units
Metric
Shaft Diameter.
0.7087 inch (18 mm)
Overall Length
6.5 inch (165 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Hub Diameter
0.3937 inch (10 mm)
Maximum Torque
26.55 Ft-lbs (36 N-m)
View Details
Keystone Electronics Corp.
Shaft Diameter.
0.2500 inch (6.35 mm)
View Details