U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B22F-1R

Description
No. 100, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B22F-1R
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B22F-1R
No. 100, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 1.938" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B22F-1R
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 22
Bore 1.94 inch (49.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
27 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 27
View Details
Roller Chain Sprockets - MST Series - 100Q24H - Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
Sprocket Number 1273R - 1273RC12 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
View Details