Torque Transmission Roller Chain Sprockets 10770

Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2536 PL 6MM Roller Chain Sprocket from Torque Transmission.
Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2536 PL 6MM Roller Chain Sprocket from Torque Transmission.

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 10770 - Torque Transmission
Fairport Harbor, OH, United States
Roller Chain Sprockets
10770
Roller Chain Sprockets 10770
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2536 PL 6MM Roller Chain Sprocket from Torque Transmission.

Roller Chain Sprocket Advantages

Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon.

Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability.

Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market.

, Download a CAD drawing and view a 3-D model of the SPROCKET S2536 PL 6MM Roller Chain Sprocket from Torque Transmission.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category ANSI Roller Chain Sprockets
Product Number 10770
Product Name Roller Chain Sprockets
Pitch 36 / 2.868
Unlock Full Specs
to access all available technical data

Similar Products

36 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 36
View Details
Sprockets with QD Bushings No.120-2/No.140-2/No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style QD Bushing
Number of Teeth 30 to 60
View Details
Roller Chain Sprockets - 10740 - Torque Transmission
Specs
Pitch 21 / 1.677
Number of Teeth 21
Bore 0.3937 inch (10 mm)
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details