U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - QD® Sprockets 100E23

Description
No. 100, B Style, QD® All dimensions are nominal values and for reference only
Description
No. 100, B Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - QD® Sprockets
100E23
No. 100 - 1 1/4" Pitch - QD® Sprockets 100E23
No. 100, B Style, QD® All dimensions are nominal values and for reference only

No. 100, B Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100E23
Product Name No. 100 - 1 1/4" Pitch - QD® Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 23
Bore 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
0.25 (#25) Pitch, 12 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 12
View Details
Detachable Link Sprocket Idlers - AG2426-F - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Sprocket Number 1265R - 1265RA11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type A (Hubless)
Number of Teeth 11
View Details