The A 6M 7-121804 is a subminiature plastic roller chain sprocket with 18 teeth, a 1/8 inch bore, and a 0.1227 inch pitch, molded from black acetal resin for nonmagnetic, self-lubricating, and nonconductive operation. It has a pitch diameter of 0.702 inches, an outside diameter of 0.769 inches, and a root diameter of 0.642 inches. The bore size is designed for a press fit on a 1/8 inch shaft. The sprocket has a single spoke configuration with dimensional tolerances of +0.000/-0.010 at 75°F and features a hub thickness of 0.052 inch and a rim thickness of 0.031 inch.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-121804 |
| Product Name | 0.1227 Pitch, 18 Teeth, 1/8" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |