U.S. Tsubaki Power Transmission, LLC Double Pitch Chain Attachment with Large Plastic Rollers C2062HSSD SA-1

Description
This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required.
Description
This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required.

Suppliers

Company
Product
Description
Supplier Links
Double Pitch Chain Attachment with Large Plastic Rollers - C2062HSSD SA-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Double Pitch Chain Attachment with Large Plastic Rollers
C2062HSSD SA-1
Double Pitch Chain Attachment with Large Plastic Rollers C2062HSSD SA-1
This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required.

This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number C2062HSSD SA-1
Product Name Double Pitch Chain Attachment with Large Plastic Rollers
Material Stainless Steel
ANSI Pitch 120 (1 1/2")
Chain Pitch 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 1529 lbs (693 kg)
View Details
Heavy Duty Series Cottered Type Roller Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.6250 to 2.5 inch (15.88 to 63.5 mm)
View Details
Hollow Pin Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details