Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 36 Teeth, 0.375" Bore, Metal roller chain sprocket A 6X 7-2536

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7-2536 is a 36-tooth roller chain sprocket designed for use with #25, 1/4 pitch roller chains, made from 303 stainless steel with a 0.375 inch bore, 0.375 inch hub length, and 0.64 inch face width. It has an outside diameter of 3.01 inches and a pitch diameter of 2.868 inches.

Datasheet Summary
Powered by GS/AI

A 6X 7-2536 is a 36-tooth roller chain sprocket designed for use with #25, 1/4 pitch roller chains, made from 303 stainless steel with a 0.375 inch bore, 0.375 inch hub length, and 0.64 inch face width. It has an outside diameter of 3.01 inches and a pitch diameter of 2.868 inches.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 36 Teeth, 0.375
Hicksville, NY, United States
0.25 (#25) Pitch, 36 Teeth, 0.375" Bore, Metal roller chain sprocket
A 6X 7-2536
0.25 (#25) Pitch, 36 Teeth, 0.375" Bore, Metal roller chain sprocket A 6X 7-2536
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6X 7-2536
Product Name 0.25 (#25) Pitch, 36 Teeth, 0.375" Bore, Metal roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 15 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 15
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 21
View Details
0.1475 Pitch, 42 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 42
View Details
0.25 (#25) Pitch, 60 Teeth, 0.5
Specs
Pitch 25 (1/4")
Number of Teeth 60
Bore 0.5000 inch (12.7 mm)
View Details