U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Stainless Steel Sprockets 80B14SS

Description
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Stainless Steel Sprockets
80B14SS
No. 80 - 1" Pitch - Stainless Steel Sprockets 80B14SS
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only

No. 80, B Style, 1.000" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B14SS
Product Name No. 80 - 1" Pitch - Stainless Steel Sprockets
Pitch 80 (1")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 14
Bore 4.1 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

36 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 36
View Details
Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Roller Chain Sprockets - 10359 - Torque Transmission
Specs
Pitch 36 / 2.868
Shaft Mounting Set Screw
Number of Teeth 36
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details