No. 80, B Style, 1.000" plain bore SS
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 80B10SS |
| Product Name | No. 80 - 1" Pitch - Stainless Steel Sprockets |
| Pitch | 80 (1") |
| Material | Steel - Stainless |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 10 |
| Bore | 2.2 inch (55.88 mm) |