U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Plain Bore Sprockets 80A55

Description
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only
Description
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Plain Bore Sprockets
80A55
No. 80 - 1" Pitch - Plain Bore Sprockets 80A55
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

No. 80, A Plate, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80A55
Product Name No. 80 - 1" Pitch - Plain Bore Sprockets
Pitch 80 (1")
Hub Style Type A (Hubless)
Number of Teeth 55
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 30 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 30
View Details
Stock Sprockets No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Roller Chain Sprockets - 10375 - Torque Transmission
Specs
Pitch 40 / 3.186
Number of Teeth 40
Bore 0.5000 inch (12.7 mm)
View Details