The part is a subminiature chain sprocket, 30 teeth, with a 3/16 inch nominal bore, made of black acetal resin for nonmagnetic, self-lubricating, and nonconductive operation. It has a pitch of 0.1227 inch, an outside diameter of 1.167 inches, a pitch diameter of 1.239 inches, a root diameter of 1.107 inches, and a center-to-center distance of 1.079 inches between spokes. The bore is designed for press fit on a 3/16 inch shaft and the dimensions follow a tolerance of +.00/-.01 at 75°F.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-123006 |
| Product Name | 0.1227 Pitch, 30 Teeth, 3/16" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |