U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Plain Bore Sprockets 80A49

Description
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only
Description
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Plain Bore Sprockets
80A49
No. 80 - 1" Pitch - Plain Bore Sprockets 80A49
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

No. 80, A Plate, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80A49
Product Name No. 80 - 1" Pitch - Plain Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 49
Unlock Full Specs
to access all available technical data

Similar Products

48 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 48
View Details
Stock Sprockets No.100-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 80
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details