No. 80, A Plate, 1.250" plain bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 80A47 |
| Product Name | No. 80 - 1" Pitch - Plain Bore Sprockets |
| Pitch | 80 (1") |
| Hub Style | Type A (Hubless) |
| Number of Teeth | 47 |