U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Plain Bore Sprockets 80A44

Description
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only
Description
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Plain Bore Sprockets
80A44
No. 80 - 1" Pitch - Plain Bore Sprockets 80A44
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

No. 80, A Plate, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80A44
Product Name No. 80 - 1" Pitch - Plain Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 44
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 102
View Details
0.25 (#25) Pitch, 60 Teeth, 0.5
Specs
Pitch 25 (1/4")
Number of Teeth 60
Bore 0.5000 inch (12.7 mm)
View Details
STOCK SPROCKETS - 120A16H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 16
O.D. 8.44 inch (214 mm)
View Details
Single Pitch Sprocket Idlers - AG2416-A6 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details