U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - QD® Sprockets 60SDS24

Description
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - QD® Sprockets
60SDS24
No. 60 - 3/4" Pitch - QD® Sprockets 60SDS24
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 60, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60SDS24
Product Name No. 60 - 3/4" Pitch - QD® Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 24
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 90
View Details
0.1227 Pitch, 24 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 24
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
STOCK SPROCKETS - 100C60 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 60
O.D. 24.6 inch (625 mm)
View Details