U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets 60BTL15

Description
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
60BTL15
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets 60BTL15
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 60, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60BTL15
Product Name No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 15
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 8 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 8
View Details
Stainless Steel Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
No. 120 - 1 1/2
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 120 (1 1/2")
Hub Style Type C (Hub Both Sides)
Number of Teeth 60
View Details